Texas Instruments ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection ADS1244IDGSTG4

Description
24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection - ADS1244IDGSTG4 - Texas Instruments
Dallas, TX, United States
ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection
ADS1244IDGSTG4
ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection ADS1244IDGSTG4
24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection 10-VSSOP -40 to 85

24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection 10-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1244IDGSTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1244IDGSTG4-ND
Analog to Digital Converters (ADC) ADS1244IDGSTG4-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSTG4
1015394-ADS1244IDGSTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSTG4 1015394-ADS1244IDGSTG4
Manufacturer: Texas Instruments Win Source Part Number: 1015394-ADS1244IDGST G4 Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Analog Supply Voltage: 2.5 V to 5.25 V Digital Supply Voltage: 1.8 V to 3.6 V Sampling Rate: 15 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015394-ADS1244IDGSTG4
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.5 V to 5.25 V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 15
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V MSOP Analog-to-Digital Converter IC
700-ADS1244IDGSTG4
5V MSOP Analog-to-Digital Converter IC 700-ADS1244IDGSTG4
24-Bit Delta-Sigma ADC, 15SPS, SPI, Diff Input, 5V, MSOP Product overview: ADS1244IDGSTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1244IDGSTG4 can be used for catalog matching and distributor lookup.

24-Bit Delta-Sigma ADC, 15SPS, SPI, Diff Input, 5V, MSOP Product overview: ADS1244IDGSTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1244IDGSTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1244IDGSTG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1244IDGSTG4
IC ADC 24BIT SIGMA-DELTA 10VSSOP

IC ADC 24BIT SIGMA-DELTA 10VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSTG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1244IDGSTG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1244IDGSTG4
IC ADC 24BIT SIGMA-DELTA 10VSSOP

IC ADC 24BIT SIGMA-DELTA 10VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1244IDGSTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1244IDGSTG4
Analog to Digital Converters (ADC) ADS1244IDGSTG4
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

Buy Now
IC ADC 24BIT SIGMA-DELTA 10VSSOP - 815-ADS1244IDGSTG4 - Utmel Electronic Limited
Hong Kong, China
IC ADC 24BIT SIGMA-DELTA 10VSSOP
815-ADS1244IDGSTG4
IC ADC 24BIT SIGMA-DELTA 10VSSOP 815-ADS1244IDGSTG4
IC ADC 24BIT SIGMA-DELTA 10VSSOP

IC ADC 24BIT SIGMA-DELTA 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1244IDGSTG4 ADS1244IDGSTG4-ND 1015394-ADS1244IDGSTG4 700-ADS1244IDGSTG4 ADS1244IDGSTG4 ADS1244IDGSTG4 ADS1244IDGSTG4 815-ADS1244IDGSTG4
Product Name ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSTG4 5V MSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) IC ADC 24BIT SIGMA-DELTA 10VSSOP
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type VSSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 10-VSSOP MSOP 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 3 bits
INL 134 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC083000CIYB - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type LQFP
Resolution 8 bits
View Details
4 suppliers
ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers