The TLV320ADC3101 is a low-power stereo audio analog-to-digital converter with an integrated programmable miniDSP, supporting sampling rates from 8 kHz to 96 kHz and featuring six configurable audio inputs with AGC, I2C control, and support for I2S, left-justified, right-justified, DSP, PCM, and TDM audio interfaces. It operates with an analog supply of 2.6 V to 3.6 V and a digital core supply of 1.65 V to 1.95 V, consuming 6 mW in mono record at 8 kHz and 17 mW in stereo record at 48 kHz. The device is housed in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm and is rated for operation from -40 °C to 85 °C.
92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP 24-VQFN -40 to 85
16-Bit 92dB SNR Stereo ADC, 96kS/s, 2ch, I2C/Serial, VQFN Product overview: TLV320ADC3101IRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320ADC3101IRG
Manufacturer: Texas Instruments
Win Source Part Number: 081522-TLV320ADC3101
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 1.65 V to 1.95 V, 2.6 V to 3.6 V
Sampling Rate: 96k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC ADC/AUDIO 24BIT 96K 24VQFN
IC STEREO ADC LPWR 24BIT 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320ADC3101IRGET | 768-TLV320ADC3101IRGET | 081522-TLV320ADC3101IRGET | TLV320ADC3101IRGET | 815-TLV320ADC3101IRGET |
| Product Name | TLV320ADC3101 92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP | 16-bit Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320ADC3101IRGET | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | IC STEREO ADC LPWR 24BIT 24VQFN |
| Interface Type | I2C | I2C, Serial | DSP, I2S | Serial; I2C; DSP, I2S | |
| Package Type | VQFN | VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 16 bits | 24 bits | ||
| Dissipation | 17 milliwatts | 1700 milliwatts | 1700 milliwatts |