The ADS4149 is a 14-bit analog-to-digital converter with a maximum sampling rate of 250MSPS, designed for ultralow-power operation using a 1.8V single supply. It consumes 265mW at full speed and provides 70.6dBFS SNR and 84dBc SFDR at a 170MHz input frequency. The device features a programmable gain up to 6dB, dc offset correction, and supports DDR LVDS or 1.8V parallel CMOS outputs with configurable swing and strength. It is packaged in a 48-pin QFN (7mm × 7mm) and operates over the industrial temperature range of -40°C to +85°C.
14 bit 250MSPS Low Power ADC 48-VQFN -40 to 85
14-bit 250Msps Pipelined ADC, 1-Ch, Parallel, VQFN-48 Product overview: ADS4149IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4149IRGZR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 846750-ADS4149IRGZR
Features: Bit Analog to Digital Converter Input 1
Package: Reel - TR
Family Name: ADS4149
Categories: Integrated Circuits (ICs)
ECCN: 3A991C3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PAR/SRL 250M 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS4149IRGZR | 700-ADS4149IRGZR | 846750-ADS4149IRGZR | ADS4149IRGZR-ND | ADS4149IRGZR | 815-ADS4149IRGZR | ADS4149IRGZR | ADS4149IRGZR |
| Product Name | ADS4149 14 bit 250MSPS Low Power ADC | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4149IRGZR | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 14BIT PAR/SRL 250M 48VQFN | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | |||
| Package Type | VQFN | VQFN EP | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 1.75 bits | 14 bits | |||
| DNL | 0.9500 LSB | 0.0305 LSB |