8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power 24-TSSOP -40 to 85
ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 936701-TLC5540IPWR
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC5540
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-TSSOP
8-Bit 40MSPS ADC, Single-Ended, Parallel Interface, TSSOP Product overview: TLC5540IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC5540IPWR can be used for catalog matching and distributor lookup.
IC ADC 8BIT 40MSPS HS 24-TSSOP
IC ADC 8BIT FLASH 24TSSOP
IC ADC 8BIT FLASH 24TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC5540IPWR | TLC5540IPWR | 936701-TLC5540IPWR | TLC5540IPWR-ND | 700-TLC5540IPWR | 815-TLC5540IPWR | TLC5540IPWR | TLC5540IPWR | TLC5540IPWR |
| Product Name | TLC5540 8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5540IPWR | Analog to Digital Converters (ADC) | 8-bit TSSOP Analog-to-Digital Converter IC | IC ADC 8BIT 40MSPS HS 24-TSSOP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | SO,TSSOP | SOP; SSOP; TSSOP24 | SOP; SSOP; TSSOP; 24-TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | ||||
| DNL | 1 LSB | 0.3906 LSB |