24-Bit, 105kSPS Industrial Delta-Sigma ADC 16-TSSOP -40 to 105
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
24-Bit 105kSPS Delta-Sigma ADC, 1-Ch, SPI, TSSOP Product overview: ADS1271IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1271IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083035-ADS1271IPW
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 105k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
ADS1271IPW, General Purpose ADCs
ADS1271IPW, General Purpose ADCs
ADS1271IPW, General Purpose ADCs
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
IC ADC 24BIT SIGMA-DELTA 16TSSOP
IC ADC 24BIT SIGMA-DELTA 16TSSOP
IC ADC 24BIT SIGMA-DELTA 16TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1271IPW | 296-17513-5-ND | 700-ADS1271IPW | 083035-ADS1271IPW | 1977092 | 1977092P | ADS1271IPW | ADS1271IPW | ADS1271IPW | 815-ADS1271IPW |
| Product Name | ADS1271 24-Bit, 105kSPS Industrial Delta-Sigma ADC | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1271IPW | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 24BIT SIGMA-DELTA 16TSSOP |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | SSOP; Tssop | SSOP; TSSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | SSOP; 16-TSSOP (0.173, 4.40mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 3 bits | |||
| INL | 252 LSB |