Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC32RF45IRMPT

Description
14 Bit Analog to Digital Converter 2 Input 8 Pipelined 72-VQFN (10x10)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 8 Pipelined 72-VQFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC32RF45IRMPT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC32RF45IRMPT-ND
Analog to Digital Converters (ADC) ADC32RF45IRMPT-ND
14 Bit Analog to Digital Converter 2 Input 8 Pipelined 72-VQFN (10x10)

14 Bit Analog to Digital Converter 2 Input 8 Pipelined 72-VQFN (10x10)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF45IRMPT
910237-ADC32RF45IRMPT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF45IRMPT 910237-ADC32RF45IRMPT
Manufacturer: Texas Instruments Win Source Part Number: 910237-ADC32RF45IRMP T Operating Temperature Range: -40°C ~ 85°C (TA) Features: 14 Bit Analog to Digital Converter 2 Input 8 Pipelined 72-VQFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADC32RF45 Categories: Integrated Circuits (ICs) Case / Package: 72-VQFN (10x10) ECCN: 3A001A5A4 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 910237-ADC32RF45IRMPT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 14 Bit Analog to Digital Converter 2 Input 8 Pipelined 72-VQFN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC32RF45
Categories: Integrated Circuits (ICs)
Case / Package: 72-VQFN (10x10)
ECCN: 3A001A5A4
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Dual VQFN Analog-to-Digital Converter IC - 700-ADC32RF45IRMPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADC32RF45IRMPT
Dual VQFN Analog-to-Digital Converter IC 700-ADC32RF45IRMPT
Dual-Channel, 14-Bit, 3-GSPS RF-Sampling Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADC32RF45IRMPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32RF45IRMPT can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 3-GSPS RF-Sampling Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADC32RF45IRMPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32RF45IRMPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF45IRMPT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC32RF45IRMPT
Data Acquisition - Analog to Digital Converters (ADC) ADC32RF45IRMPT
IC ADC 14BIT PIPELINED 72VQFN

IC ADC 14BIT PIPELINED 72VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF45IRMPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC32RF45IRMPT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC32RF45IRMPT
IC ADC 14BIT PIPELINED 72VQFN

IC ADC 14BIT PIPELINED 72VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADC32RF45IRMPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC32RF45IRMPT
Analog to Digital Converters (ADC) ADC32RF45IRMPT
14 Bit Analog to Digital Converter 2 Input 8 Pipelined 72-VQFN (10x10)

14 Bit Analog to Digital Converter 2 Input 8 Pipelined 72-VQFN (10x10)

Buy Now
IC ADC 14BIT PIPELINED 72VQFN - 815-ADC32RF45IRMPT - Utmel Electronic Limited
Hong Kong, China
IC ADC 14BIT PIPELINED 72VQFN
815-ADC32RF45IRMPT
IC ADC 14BIT PIPELINED 72VQFN 815-ADC32RF45IRMPT
IC ADC 14BIT PIPELINED 72VQFN

IC ADC 14BIT PIPELINED 72VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC32RF45IRMPT-ND 910237-ADC32RF45IRMPT 700-ADC32RF45IRMPT ADC32RF45IRMPT ADC32RF45IRMPT ADC32RF45IRMPT 815-ADC32RF45IRMPT
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF45IRMPT Dual VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) IC ADC 14BIT PIPELINED 72VQFN
Interface Type JESD204B JESD204B JESD204B
Package Type 72-VFQFN Exposed Pad 72-VQFN (10x10) 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 72 72
Resolution 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD1377KD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details