7-CH 12-BIT ADC, 500KS/s, SPI, TSSOP Product overview: ADC78H89CIMTX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC78H89CIMTX can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 7 Input 1 SAR 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1139892-ADC78H89CIMT
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 7
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 500k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ADC78H89
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V
IC ADC 12BIT SAR 16TSSOP
ADC 12BIT 500KSPS 7CH 16-TSSOP
IC ADC 12BIT SAR 16TSSOP
12 Bit Analog to Digital Converter 7 Input 1 SAR 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC78H89CIMTX | ADC78H89CIMTX-ND | 1139892-ADC78H89CIMTX | ADC78H89CIMTX | 815-ADC78H89CIMTX | ADC78H89CIMTX | ADC78H89CIMTX |
| Product Name | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC78H89CIMTX | Data Acquisition - Analog to Digital Converters (ADC) | ADC 12BIT 500KSPS 7CH 16-TSSOP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI, Serial, 4-WIRE | SPI | SPI; SPI, DSP | SPI; SPI, DSP | Serial; SPI; SPI, DSP | ||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Resolution | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Packing Method | Tape Reel | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |