The TLV2553IDWRQ1 is a 12-bit, low-power, serial analog-to-digital converter (ADC) designed for automotive applications. It features a throughput of up to 200 KSPS, with 11 analog input channels and an integrated 14-channel multiplexer. The device operates over an extended temperature range of -40°C to 85°C, making it suitable for automotive environments. It includes built-in self-test modes and a sample-and-hold function, ensuring reliable performance. The ADC supports both unipolar and bipolar output operations and offers programmable options for the most significant bit (MSB) or least significant bit (LSB) first output. The device is compatible with SPI serial interfaces and has a maximum linearity error of +1 LSB. Its compact 20-pin SOIC package facilitates integration into various designs.
Automotive Catalog 12-Bit 200-KSPS 11-Channel Low-Power Serial ADC 20-SOIC -40 to 85
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
12-Bit 200kSPS 11-Ch SPI ADC, SOIC, Automotive Product overview: TLV2553IDWRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2553IDWRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144802-TLV2553IDWRQ1
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 20SOIC
IC ADC 12BIT SAR 20SOIC
IC SERIAL ADC 12BIT LP 20-SOIC
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2553IDWRQ1 | 296-24106-2-ND | 700-TLV2553IDWRQ1 | 144802-TLV2553IDWRQ1 | TLV2553IDWRQ1 | TLV2553IDWRQ1 | 815-TLV2553IDWRQ1 | TLV2553IDWRQ1 |
| Product Name | TLV2553-Q1 Automotive Catalog 12-Bit 200-KSPS 11-Channel Low-Power Serial ADC | Analog to Digital Converters (ADC) | Automotive SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2553IDWRQ1 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC SERIAL ADC 12BIT LP 20-SOIC | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 20-SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295, 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Automotive | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| INL | 1 LSB |