Manufacturer: Texas Instruments
Win Source Part Number: 813676-ADC32RF45IRMP
Packaging: Tray
Mounting Style: Surface Mount
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Number of Bits: 14
Sampling Rate (Per Second): 3G
Data Interface: JESD204B
Number of A/D Converters: 8
Reference Type: Internal
Voltage - Supply, Analog: 1.1V ~ 2V
Voltage - Supply, Digital: 1.1V ~ 1.2V
Supplier Device Package: 72-VQFN (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 72-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
Dual-Channel, 14-Bit, 3-GSPS RF-Sampling Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADC32RF45IRMP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32RF45IRMP can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 8 Pipelined 72-VQFN (10x10)
IC ADC 14BIT PIPELINED 72VQFN
14 Bit Analog to Digital Converter 2 Input 8 Pipelined 72-VQFN (10x10)
IC ADC 14BIT PIPELINED 72VQFN
IC ADC 14BIT PIPELINED 72VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 813676-ADC32RF45IRMP | 700-ADC32RF45IRMP | 296-45452-ND | 815-ADC32RF45IRMP | ADC32RF45IRMP | ADC32RF45IRMP | ADC32RF45IRMP |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32RF45IRMP | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | IC ADC 14BIT PIPELINED 72VQFN | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | JESD204B | JESD204B | |||
| Packing Method | Tray | Tray | Tape Reel; Tray | Tray | Tray; Tray | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 3.00E6 kSamples/Sec | 3.00E6 kSamples/Sec | 3.00E6 kSamples/Sec | 3.00E6 kSamples/Sec | |||
| Package Type | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad |