The TLV1572ID is a 10-bit analog-to-digital converter (ADC) from Texas Instruments, designed for high-speed applications with a maximum throughput of 1.25 MSPS. It operates on a single power supply ranging from 2.7 V to 5.5 V and is housed in an 8-pin SOIC package. The device features a low power consumption of 8 mW at 3 V and 25 mW at 5 V, with an auto-powerdown mode that reduces power to a maximum of 10 µA when not in use. This ADC offers a differential nonlinearity error and integral nonlinearity error of less than ±1 LSB, ensuring accurate performance. It has a signal-to-noise and distortion ratio of 59 dB at an input frequency of 500 kHz. The TLV1572ID supports a glueless serial interface compatible with Texas Instruments TMS320 DSPs and (Q)SPI microcontrollers, making it suitable for various applications, including mass storage, automotive systems, digital servos, and process control.
10-Bit, 1.25 MSPS ADC Single Ch., DSP/(Q)SPI IF, S&H, Very Low Power, Auto PowerDown 8-SOIC -40 to 85
10-Bit 1.25MSPS SAR ADC, SPI, 1-Ch, 2.7-5.5V, 8-SOIC Product overview: TLV1572ID from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1572ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936851-TLV1572ID
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV1572
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-1883-5, -TLV1572IDG4-NDR, 296-1883, -296-1883-5-ND, -TLV1572IDG4, -296-1883-5, -TLV1572ID-NDR
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 10BIT SAR 8SOIC
IC ADC 10BIT SAR 8SOIC
IC 10-BIT SERIAL A/D CONV 8-SOIC
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1572ID | 700-TLV1572ID | 936851-TLV1572ID | 296-1883-5-ND | TLV1572ID | TLV1572ID | 815-TLV1572ID | TLV1572ID |
| Product Name | TLV1572 10-Bit, 1.25 MSPS ADC Single Ch., DSP/(Q)SPI IF, S&H, Very Low Power, Auto PowerDown | 5.5V SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1572ID | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC 10-BIT SERIAL A/D CONV 8-SOIC | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SOIC | D | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 1.25 bits | 10 bits | |||
| INL | 1 LSB |