Texas Instruments ADC12D1000 12-Bit, 1.0/2.0 GSPS Ultra High-Speed ADC ADC12D1000CIUT

Description
12-Bit, 1.0/2.0 GSPS Ultra High-Speed ADC 292-BGA -40 to 85
Request a Quote Datasheet
Description
12-Bit, 1.0/2.0 GSPS Ultra High-Speed ADC 292-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC12D1000 12-Bit, 1.0/2.0 GSPS Ultra High-Speed ADC - ADC12D1000CIUT - Texas Instruments
Dallas, TX, United States
ADC12D1000 12-Bit, 1.0/2.0 GSPS Ultra High-Speed ADC
ADC12D1000CIUT
ADC12D1000 12-Bit, 1.0/2.0 GSPS Ultra High-Speed ADC ADC12D1000CIUT
12-Bit, 1.0/2.0 GSPS Ultra High-Speed ADC 292-BGA -40 to 85

12-Bit, 1.0/2.0 GSPS Ultra High-Speed ADC 292-BGA -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC12D1000CIUT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12D1000CIUT-ND
Analog to Digital Converters (ADC) ADC12D1000CIUT-ND
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1000CIUT
910211-ADC12D1000CIUT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1000CIUT 910211-ADC12D1000CIUT
Manufacturer: Texas Instruments Win Source Part Number: 910211-ADC12D1000CIU T Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27) Package: 292-BBGA Package: Tray Mounting: Surface Mount Family Name: ADC12D1000 Categories: Integrated Circuits (ICs) Case / Package: 292-BGA (27x27) ECCN: 3A001A5A3 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 910211-ADC12D1000CIUT
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Package: 292-BBGA
Package: Tray
Mounting: Surface Mount
Family Name: ADC12D1000
Categories: Integrated Circuits (ICs)
Case / Package: 292-BGA (27x27)
ECCN: 3A001A5A3
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Dual BGA Analog-to-Digital Converter IC - 700-ADC12D1000CIUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual BGA Analog-to-Digital Converter IC
700-ADC12D1000CIUT
Dual BGA Analog-to-Digital Converter IC 700-ADC12D1000CIUT
12-Bit Dual 2GS/s ADC, Differential Input, LVDS/Parallel, BGA Product overview: ADC12D1000CIUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D1000CIUT can be used for catalog matching and distributor lookup.

12-Bit Dual 2GS/s ADC, Differential Input, LVDS/Parallel, BGA Product overview: ADC12D1000CIUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D1000CIUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1000CIUT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12D1000CIUT
Data Acquisition - Analog to Digital Converters (ADC) ADC12D1000CIUT
IC ADC 12BIT FOLD INTERP 292BGA

IC ADC 12BIT FOLD INTERP 292BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1000CIUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12D1000CIUT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12D1000CIUT
IC ADC 12BIT FOLD INTERP 292BGA

IC ADC 12BIT FOLD INTERP 292BGA

Supplier's Site
Analog to Digital Converters - ADC 12B 1.0/2.0 GSPS Ultra Hi-Spd ADC - 815-ADC12D1000CIUT - Utmel Electronic Limited
Hong Kong, China
Analog to Digital Converters - ADC 12B 1.0/2.0 GSPS Ultra Hi-Spd ADC
815-ADC12D1000CIUT
Analog to Digital Converters - ADC 12B 1.0/2.0 GSPS Ultra Hi-Spd ADC 815-ADC12D1000CIUT
Analog to Digital Converters - ADC 12B 1.0/2.0 GSPS Ultra Hi-Spd ADC

Analog to Digital Converters - ADC 12B 1.0/2.0 GSPS Ultra Hi-Spd ADC

Supplier's Site
Analog to Digital Converters (ADC) - ADC12D1000CIUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12D1000CIUT
Analog to Digital Converters (ADC) ADC12D1000CIUT
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12D1000CIUT ADC12D1000CIUT-ND 910211-ADC12D1000CIUT 700-ADC12D1000CIUT ADC12D1000CIUT ADC12D1000CIUT 815-ADC12D1000CIUT ADC12D1000CIUT
Product Name ADC12D1000 12-Bit, 1.0/2.0 GSPS Ultra High-Speed ADC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1000CIUT Dual BGA Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters - ADC 12B 1.0/2.0 GSPS Ultra Hi-Spd ADC Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel LVDS, Parallel Parallel; LVDS - Parallel Parallel; LVDS - Parallel
Package Type BGA 292-BBGA 292-BGA (27x27) BGA 292-BBGA 292-BGA 292-BBGA
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 1.5 bits 12 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC081C027CIMKX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 6
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers