The ADS8484 is an 18-bit, 1.25-MSPS analog-to-digital converter with a pseudo-bipolar, fully differential input and an onboard 4.096-V reference. It features a 48-lead 7mm × 7mm QFN package and operates over the industrial temperature range of -40°C to 85°C. The device offers 18-bit no missing codes, ±1.5 LSB typical integral linearity, ±0.5 mV offset error, ±0.05 ppm/°C offset drift, ±0.1% FSR gain error, and ±0.5 ppm/°C gain drift. It achieves 98.5 dB SNR, -120 dB THD, and 121 dB SFDR with a power consumption of 235 mW at full speed. The interface supports 8-bit, 16-bit, or 18-bit parallel data transfers, and the digital supply operates from 2.7 V to 5.25 V.
18 Bit 1.25MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input 48-VQFN -40 to 85
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
18-Bit 1.25MSPS Parallel ADC, Pseudo Bipolar, Gold VQFN Product overview: ADS8484IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8484IRGZR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015810-ADS8484IRGZR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 18
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1.25M
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC ADC 18BIT SAR 48VQFN
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
IC ADC 18BIT PAR 1.25M 48VQFN
IC ADC 18BIT SAR 48VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8484IRGZR | ADS8484IRGZR-ND | 700-ADS8484IRGZR | 1015810-ADS8484IRGZR | ADS8484IRGZR | ADS8484IRGZR | 815-ADS8484IRGZR | ADS8484IRGZR |
| Product Name | ADS8484 18 Bit 1.25MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8484IRGZR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 18BIT PAR 1.25M 48VQFN | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | VQFN | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | 2.25 bits | |||
| INL | 2.5 LSB |