Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 768392-AK5397EQ
Packaging: Tray
Type: ADC, Audio
Operating Temperature Range: -10°C ~ 70°C
Package: 44-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 5V
Data Interface: I2S
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Family Name: AK5397
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k, 768k
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): CS5522-ASZR; AD7730LBR-REEL; CS5522-AP; AD7730LBR-REEL7 ;
Introduction Date: November 16, 2014
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC ADC/AUD 32B 192K/768K 44LQFP
IC ADC/AUD 32B 192K/768K 44LQFP
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768392-AK5397EQ | 23-AK5397EQ | AK5397EQ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5397EQ | IC ADC/AUD 32B 192K/768K 44LQFP | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2S | I2S | |
| Packing Method | Tray | Tape Reel; Tray | Tray; Tray |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |