The ADC34J42 is a quad-channel, 14-bit, 50-MSPS to 160-MSPS analog-to-digital converter with a JESD204B serial interface. It operates from a single 1.8-V supply and consumes 203 mW per channel at 160 MSPS. The device features 105 dB channel isolation, 72 dBFS SNR, and 86 dBc SFDR at 70 MHz input frequency. It supports JESD204B subclass 1 with interface speeds up to 3.2 Gbps and includes internal dither for improved linearity. The part is housed in a VQFN-48 package measuring 7.00 mm × 7.00 mm and operates from -40°C to 85°C.
Quad 14-bit 50 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 767779-ADC34J42IRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 48-VFQFN Exposed Pad
Configuration: ADC
Number of Inputs: 4
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 4
Family Name: ADC34J42
Categories: Integrated Circuits (ICs)
Sampling Rate: 50M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): ADC34J42IRGZR;
Introduction Date: June 19, 2014
ECCN: 3A991.c.3
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quad-Channel, 14-Bit, 50-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85 Product overview: ADC34J42IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC34J42IRGZT can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 14-Bit, 1 Func, 4 Channel, Serial Access, PQCC48
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
ADC Quad Pipelined 50Msps 14-bit JESD204B 48-Pin VQFN EP T/R
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC34J42IRGZT | 767779-ADC34J42IRGZT | 700-ADC34J42IRGZT | ADC34J42IRGZT | 296-38695-2-ND | 815-ADC34J42IRGZT | ADC34J42IRGZT | ADC34J42IRGZT | ADC34J42IRGZT |
| Product Name | ADC34J42 Quad 14-bit 50 MSPS Analog to Digital Converter with JESD204B Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC34J42IRGZT | Quad VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | ADC Quad Pipelined 50Msps 14-bit JESD204B 48-Pin VQFN EP T/R | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | JESD204B | JESD204B | Serial | JESD204B | Serial; JESD204B | JESD204B | |||
| Package Type | VQFN | VQFN48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 1.75 bits | 14 bits | |||||
| Dissipation | 491 milliwatts | 491 milliwatts |