Texas Instruments ADS1675 4MSPS, 24-Bit Analog-to-Digital Converter ADS1675IPAGR

Description
4MSPS, 24-Bit Analog-to-Digital Converter 64-TQFP -40 to 85
Request a Quote Datasheet
Description
4MSPS, 24-Bit Analog-to-Digital Converter 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1675 4MSPS, 24-Bit Analog-to-Digital Converter - ADS1675IPAGR - Texas Instruments
Dallas, TX, United States
ADS1675 4MSPS, 24-Bit Analog-to-Digital Converter
ADS1675IPAGR
ADS1675 4MSPS, 24-Bit Analog-to-Digital Converter ADS1675IPAGR
4MSPS, 24-Bit Analog-to-Digital Converter 64-TQFP -40 to 85

4MSPS, 24-Bit Analog-to-Digital Converter 64-TQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1675IPAGR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1675IPAGR-ND
Analog to Digital Converters (ADC) ADS1675IPAGR-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1675IPAGR - 860413-ADS1675IPAGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1675IPAGR
860413-ADS1675IPAGR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1675IPAGR 860413-ADS1675IPAGR
Manufacturer: Texas Instruments Win Source Part Number: 860413-ADS1675IPAGR Operating Temperature Range: -40°C ~ 85°C Features: 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10) Package: 64-TQFP Package: Reel - TR Mounting: Surface Mount Family Name: ADS1675 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991C4 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860413-ADS1675IPAGR
Operating Temperature Range: -40°C ~ 85°C
Features: 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)
Package: 64-TQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1675
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991C4
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
5V Analog-to-Digital Converter IC
700-ADS1675IPAGR
5V Analog-to-Digital Converter IC 700-ADS1675IPAGR
24-Bit 4MSPS ADC, Differential, Serial, 5V, TQFP Product overview: ADS1675IPAGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1675IPAGR can be used for catalog matching and distributor lookup.

24-Bit 4MSPS ADC, Differential, Serial, 5V, TQFP Product overview: ADS1675IPAGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1675IPAGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC ADC 24BIT SIGMA-DELTA 64TQFP - 815-ADS1675IPAGR - Utmel Electronic Limited
Hong Kong, China
IC ADC 24BIT SIGMA-DELTA 64TQFP
815-ADS1675IPAGR
IC ADC 24BIT SIGMA-DELTA 64TQFP 815-ADS1675IPAGR
IC ADC 24BIT SIGMA-DELTA 64TQFP

IC ADC 24BIT SIGMA-DELTA 64TQFP

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1675IPAGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1675IPAGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1675IPAGR
IC ADC 24BIT SIGMA-DELTA 64TQFP

IC ADC 24BIT SIGMA-DELTA 64TQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1675IPAGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1675IPAGR
Data Acquisition - Analog to Digital Converters (ADC) ADS1675IPAGR
IC ADC 24BIT SIGMA-DELTA 64TQFP

IC ADC 24BIT SIGMA-DELTA 64TQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1675IPAGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1675IPAGR
Analog to Digital Converters (ADC) ADS1675IPAGR
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1675IPAGR ADS1675IPAGR-ND 860413-ADS1675IPAGR 700-ADS1675IPAGR 815-ADS1675IPAGR ADS1675IPAGR ADS1675IPAGR ADS1675IPAGR
Product Name ADS1675 4MSPS, 24-Bit Analog-to-Digital Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1675IPAGR 5V Analog-to-Digital Converter IC IC ADC 24BIT SIGMA-DELTA 64TQFP Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial Serial; SPI Serial Serial; SPI; LVDS - Serial, SPI Serial; SPI; LVDS - Serial, SPI Serial
Package Type TQFP TQFP; 64-TQFP QFP; TQFP; 64-TQFP (10x10) TQFP QFP; 64-TQFP 64-TQFP QFP; TQFP; 64-TQFP
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 3 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962R0720802VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC0838CCWW/NOPB - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details