12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. 20-SOIC 0 to 70
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1270211-TLV2548CDWR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Number of Converters: 1
Family Name: TLV2548
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MAX1270AEAI/GG8; MAX1271BENG+; MAX1271BENG-T;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
12-Bit 8-Ch 200kSPS ADC, SPI, SOIC Product overview: TLV2548CDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2548CDWR can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 20SOIC
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC
IC 12BIT 200KSPS ADC S/O 20-SOIC
IC ADC 12BIT SAR 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2548CDWR | TLV2548CDWR-ND | 1270211-TLV2548CDWR | 700-TLV2548CDWR | TLV2548CDWR | TLV2548CDWR | 815-TLV2548CDWR | TLV2548CDWR |
| Product Name | TLV2548 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2548CDWR | SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC 12BIT 200KSPS ADC S/O 20-SOIC | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | SOIC,TSSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295, 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | |||
| INL | 1 LSB |