Manufacturer: Texas Instruments
Win Source Part Number: 910859-ADS54J69IRMP
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
Package: Tray
Package: 72-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ADS54J69
Categories: Integrated Circuits (ICs)
Case / Package: 72-VQFN (10x10)
ECCN: 3A001A5A5
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 296-43824-5, 3301-ADS54J69IRMP, -296-43824-5-ND
Dual-Channel, 16-Bit, 500-MSPS Analog-to-Digital Converter (ADC) 72-VQFN -40 to 85 Product overview: ADS54J69IRMP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS54J69IRMP can be used for catalog matching and distributor lookup.
IC ADC 16BIT 72-VQFN
IC ADC 16BIT 500MSPS 2CH 72VQFN
IC ADC 16BIT PIPELINED 72VQFN
16 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910859-ADS54J69IRMP | 700-ADS54J69IRMP | 296-43824-5-ND | 815-ADS54J69IRMP | ADS54J69IRMP | ADS54J69IRMP |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS54J69IRMP | 16-bit Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | IC ADC 16BIT 500MSPS 2CH 72VQFN | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | 72-VQFN (10x10) | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Interface Type | JESD204B | JESD204B | ||||
| Packing Method | Tray | Tube; Tube | Tray; TrayTray | Tray | ||
| Pins | 72 | 72 |