Texas Instruments ADS8412 16-Bit 2MSPS Parallel ADC W/Ref, Unipolar Fully Differential Input ADS8412IBPFBT

Description
16-Bit 2MSPS Parallel ADC W/Ref, Unipolar Fully Differential Input 48-TQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit 2MSPS Parallel ADC W/Ref, Unipolar Fully Differential Input 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8412 16-Bit 2MSPS Parallel ADC W/Ref, Unipolar Fully Differential Input - ADS8412IBPFBT - Texas Instruments
Dallas, TX, United States
ADS8412 16-Bit 2MSPS Parallel ADC W/Ref, Unipolar Fully Differential Input
ADS8412IBPFBT
ADS8412 16-Bit 2MSPS Parallel ADC W/Ref, Unipolar Fully Differential Input ADS8412IBPFBT
16-Bit 2MSPS Parallel ADC W/Ref, Unipolar Fully Differential Input 48-TQFP -40 to 85

16-Bit 2MSPS Parallel ADC W/Ref, Unipolar Fully Differential Input 48-TQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8412IBPFBT
16-bit Analog-to-Digital Converter IC 700-ADS8412IBPFBT
16-Bit 2MSPS Parallel ADC, 90dB SNR, 95dB SFDR, TQFP Product overview: ADS8412IBPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8412IBPFBT can be used for catalog matching and distributor lookup.

16-Bit 2MSPS Parallel ADC, 90dB SNR, 95dB SFDR, TQFP Product overview: ADS8412IBPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8412IBPFBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-15254-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15254-1-ND
Analog to Digital Converters (ADC) 296-15254-1-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-15254-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15254-6-ND
Analog to Digital Converters (ADC) 296-15254-6-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-15254-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15254-2-ND
Analog to Digital Converters (ADC) 296-15254-2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8412IBPFBT - 768177-ADS8412IBPFBT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8412IBPFBT
768177-ADS8412IBPFBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8412IBPFBT 768177-ADS8412IBPFBT
Manufacturer: Texas Instruments Win Source Part Number: 768177-ADS8412IBPFBT Series: microPOWER Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TQFP Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 16 Number of Converters: 1 Family Name: ADS8412 Categories: Integrated Circuits (ICs) Sampling Rate: 2M Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): AD7492ARU-5-REEL; AD7492ARU-5-REEL7; AD7492ARU-5Z-REEL; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768177-ADS8412IBPFBT
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8412
Categories: Integrated Circuits (ICs)
Sampling Rate: 2M
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): AD7492ARU-5-REEL; AD7492ARU-5-REEL7; AD7492ARU-5Z-REEL;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8412IBPFBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8412IBPFBT
Data Acquisition - Analog to Digital Converters (ADC) ADS8412IBPFBT
IC ADC 16BIT SAR 48TQFP

IC ADC 16BIT SAR 48TQFP

Supplier's Site Datasheet
IC ADC 16BIT 2MSPS 48-TQFP - 815-ADS8412IBPFBT - Utmel Electronic Limited
Hong Kong, China
IC ADC 16BIT 2MSPS 48-TQFP
815-ADS8412IBPFBT
IC ADC 16BIT 2MSPS 48-TQFP 815-ADS8412IBPFBT
IC ADC 16BIT 2MSPS 48-TQFP

IC ADC 16BIT 2MSPS 48-TQFP

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8412IBPFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8412IBPFBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8412IBPFBT
IC ADC 16BIT SAR 48TQFP

IC ADC 16BIT SAR 48TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8412IBPFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8412IBPFBT
Analog to Digital Converters (ADC) ADS8412IBPFBT
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8412IBPFBT 700-ADS8412IBPFBT 296-15254-1-ND 296-15254-6-ND 296-15254-2-ND 768177-ADS8412IBPFBT ADS8412IBPFBT 815-ADS8412IBPFBT ADS8412IBPFBT ADS8412IBPFBT
Product Name ADS8412 16-Bit 2MSPS Parallel ADC W/Ref, Unipolar Fully Differential Input 16-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8412IBPFBT Data Acquisition - Analog to Digital Converters (ADC) IC ADC 16BIT 2MSPS 48-TQFP Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP TQFP TQFP; 48-TQFP TQFP; 48-TQFP TQFP; 48-TQFP QFP; 48-TQFP 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 2 bits 16 bits
INL 2.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200QCIVS/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Automotive
View Details
5 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0819CCV - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
ADC08D1520 Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers