14-Bit, 105MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85
ADS5541 14-Bit, 105-MSPS Analog-to-Digital Converter (ADC)
Manufacturer: Texas Instruments
Win Source Part Number: 1141762-ADS5541IPAP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 14
Number of Converters: 1
Family Name: ADS5541
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): LTC2223IUKTR; LTC2223IUK#TR; LTC2223IUK;
Introduction Date: January 01, 2005
ECCN: 3A991.c.3
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
14-Bit 105MSPS Differential ADC, HTQFP, Parallel Interface Product overview: ADS5541IPAP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5541IPAP can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-HTQFP (10x10)
IC ADC 14BIT PIPELINED 64HTQFP
IC ADC 14BIT PIPELINED 64HTQFP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5541IPAP | ADS5541IPAP | 1141762-ADS5541IPAP | 296-17999-ND | 700-ADS5541IPAP | ADS5541IPAP | ADS5541IPAP | 815-ADS5541IPAP |
| Product Name | ADS5541 14-Bit, 105MSPS Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5541IPAP | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 14BIT PIPELINED 64HTQFP | |
| Interface Type | Serial; Parallel; SPI | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | HTQFP | QFP; TQFP; HTQFP64 | 64-PowerTQFP | HTQFP | QFP; TQFP; 64-PowerTQFP | 64-PowerTQFP | QFP; 64-PowerTQFP | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 1.75 bits | |||
| DNL | 0.2500 LSB | 0.0305 LSB |