The ADS8528SPM is a 12-bit, 8-channel, simultaneous sampling analog-to-digital converter with true bipolar inputs, housed in a 64-pin LQFP package measuring 10.00mm × 10.00mm. It supports a maximum data rate of 650kSPS in parallel mode or 480kSPS in serial mode, and operates over an extended industrial temperature range of -40°C to +125°C. The device features a programmable buffered internal reference, selectable parallel or serial interface with daisy-chain capability, and auto-sleep mode for low-power operation. Signal-to-noise ratio is specified at 73.9dB, with total harmonic distortion at -89dB.
12-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-LQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 910924-ADS8528SPM
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Package: 64-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: ADS8528
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-29866-5-ND, -296-29866-5, 296-29866, -ADS8528SPM-NDR, 296-29866-5, -296-29866-5-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
12-Bit 8Ch Simultaneous ADC, 650kS/s, Bipolar, SPI/Parallel, LQFP Product overview: ADS8528SPM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8528SPM can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 64LQFP
IC ADC 12BIT SRL/PAR 64LQFP
12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
IC ADC 12BIT SAR 64LQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8528SPM | 910924-ADS8528SPM | 296-29866-ND | 700-ADS8528SPM | ADS8528SPM | 815-ADS8528SPM | ADS8528SPM | ADS8528SPM |
| Product Name | ADS8528 12-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8528SPM | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 12BIT SRL/PAR 64LQFP | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; SPI | SPI, Parallel | Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | |||
| Package Type | LQFP,VQFN | QFP; 64-LQFP (10x10) | LFQP; 64-LQFP | LQFP | 64-LQFP | QFP; 64-LQFP | QFP; 64-LQFP | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| INL | 0.7500 LSB |