The ADS1278HPAP is an octal, simultaneous-samplin
High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters 64-HTQFP -55 to 175
24-Bit 8ch Diff ADC, SPI, 144kS/s, 5V, -55 to 175°C, HTQFP Product overview: ADS1278HPAP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1278HPAP can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)
Octal ADC Delta-Sigma 144ksps 24-bit Serial 64-Pin HTQFP EP Tube
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)
IC ADC 24BIT SIGMA-DELTA 64HTQFP
IC ADC 24BIT SIGMA-DELTA 64HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1278HPAP | 700-ADS1278HPAP | 296-43534-5-ND | 815-ADS1278HPAP | ADS1278HPAP | ADS1278HPAP | ADS1278HPAP |
| Product Name | ADS1278-HT High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Octal ADC Delta-Sigma 144ksps 24-bit Serial 64-Pin HTQFP EP Tube | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | CFP,HTQFP,XCEPT | HTQFP | 64-PowerTQFP | QFP; 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | 64-PowerTQFP | |
| Screening Level | High Temp | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 3 bits | 24 bits | ||
| INL | 201 LSB |