The ADS5294 is an octal-channel, 14-bit, 80-MSPS analog-to-digital converter designed for high-performance multi-channel data acquisition systems, including ultrasound and sonar imaging. It is packaged in a 12.00 mm × 12.00 mm HTQFP-80, operates with 1.8 V supply voltage, and consumes 77 mW per channel at 80 MSPS with a 2-wire LVDS interface. The device features a programmable digital processing block with decimation filters, IIR high-pass filtering, and digital gain from 0 dB to 12 dB, achieving 75.5 dBFS SNR at 5 MHz and 84 dBc SFDR. It supports 2-channel or 4-channel averaging and includes internal or external reference options. The operating temperature range is -40 °C to 85 °C.
Octal Channel 14-Bit, 80MSPS High-SNR and Low-Power ADC 80-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141722-ADS5294IPFP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 80-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 8
Family Name: ADS5294
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): AD9222ABCPZRL7-65; AD9257TCPZ-65-EP; MAX1436BECQ+TD;
Introduction Date: June 01, 2011
ECCN: 3A991.c.3
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
8-Ch 14-Bit 80MSPS ADC, LVDS Serial, HTQFP Product overview: ADS5294IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5294IPFP can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 14BIT PIPELINED 80HTQFP
14 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 14BIT PIPELINED 80HTQFP
Octal Channel Octal ADC Pipelined 80Msps 14-bit Serial 80-Pin HTQFP EP Tray
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5294IPFP | 1141722-ADS5294IPFP | 700-ADS5294IPFP | 296-32609-ND | ADS5294IPFP | ADS5294IPFP | ADS5294IPFP | 815-ADS5294IPFP |
| Product Name | ADS5294 Octal Channel 14-Bit, 80MSPS High-SNR and Low-Power ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5294IPFP | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Octal Channel Octal ADC Pipelined 80Msps 14-bit Serial 80-Pin HTQFP EP Tray |
| Interface Type | Parallel | Serial; LVDS - Serial | LVDS, Serial | Serial | Serial | Serial; LVDS - Serial | Serial; LVDS - Serial | |
| Package Type | HTQFP | HTQFP | TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | QFP; 80-TQFP Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 1.75 bits | |||
| Dissipation | 464 milliwatts |