The ADS62P45IRGCR is a dual-channel, 14-bit analog-to-digital converter (ADC) capable of sampling rates up to 125 MSPS. It features selectable output options, including DDR LVDS and CMOS, allowing for flexible integration into various systems. The device is designed for applications such as medical imaging, radar systems, and wireless communications infrastructure.
This ADC offers a high level of performance with no missing codes and a crosstalk specification of 95 dB. It includes a digital processing block that provides offset correction, fine gain correction in 0.05 dB steps, and programmable low-/high-/band-pass
Dual 14-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85
14-Bit 125MSPS Dual-Ch ADC, VQFN, DDR/LVDS/Parallel Product overview: ADS62P45IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS62P45IRGCR can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT SER/PAR 125M 64VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS62P45IRGCR | 700-ADS62P45IRGCR | ADS62P45IRGCR-ND | ADS62P45IRGCR | ADS62P45IRGCR | ADS62P45IRGCR | 815-ADS62P45IRGCR |
| Product Name | ADS62P45 Dual 14-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 14BIT SER/PAR 125M 64VQFN |
| Interface Type | Serial; Parallel; SPI | DDR, LVDS, Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 1.75 bits | ||
| DNL | 0.8000 LSB | 0.0305 LSB |