Texas Instruments ADS1217 8-Channel, 24-Bit Analog-To-Digital Converter ADS1217IPFBT

Description
8-Channel, 24-Bit Analog-To-Digital Converter 48-TQFP -40 to 85
Request a Quote Datasheet
Description
8-Channel, 24-Bit Analog-To-Digital Converter 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1217 8-Channel, 24-Bit Analog-To-Digital Converter - ADS1217IPFBT - Texas Instruments
Dallas, TX, United States
ADS1217 8-Channel, 24-Bit Analog-To-Digital Converter
ADS1217IPFBT
ADS1217 8-Channel, 24-Bit Analog-To-Digital Converter ADS1217IPFBT
8-Channel, 24-Bit Analog-To-Digital Converter 48-TQFP -40 to 85

8-Channel, 24-Bit Analog-To-Digital Converter 48-TQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS1217IPFBT
Analog-to-Digital Converter IC 700-ADS1217IPFBT
24-Bit 8-Ch Diff ADC, 780S/s, SPI, TQFP Product overview: ADS1217IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1217IPFBT can be used for catalog matching and distributor lookup.

24-Bit 8-Ch Diff ADC, 780S/s, SPI, TQFP Product overview: ADS1217IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1217IPFBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-12967-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-12967-2-ND
Analog to Digital Converters (ADC) 296-12967-2-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-12967-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-12967-6-ND
Analog to Digital Converters (ADC) 296-12967-6-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-12967-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-12967-1-ND
Analog to Digital Converters (ADC) 296-12967-1-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1217IPFBT
009253-ADS1217IPFBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1217IPFBT 009253-ADS1217IPFBT
Manufacturer: Texas Instruments Win Source Part Number: 009253-ADS1217IPFBT Packaging: Reel - TR Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 8 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 780 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009253-ADS1217IPFBT
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 780
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1217IPFBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1217IPFBT
Data Acquisition - Analog to Digital Converters (ADC) ADS1217IPFBT
IC ADC 24BIT SIGMA-DELTA 48TQFP

IC ADC 24BIT SIGMA-DELTA 48TQFP

Supplier's Site Datasheet
IC DELTA-SIGMA ADC 24BIT 48-TQFP - 815-ADS1217IPFBT - Utmel Electronic Limited
Hong Kong, China
IC DELTA-SIGMA ADC 24BIT 48-TQFP
815-ADS1217IPFBT
IC DELTA-SIGMA ADC 24BIT 48-TQFP 815-ADS1217IPFBT
IC DELTA-SIGMA ADC 24BIT 48-TQFP

IC DELTA-SIGMA ADC 24BIT 48-TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1217IPFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1217IPFBT
Analog to Digital Converters (ADC) ADS1217IPFBT
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1217IPFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1217IPFBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1217IPFBT
IC ADC 24BIT SIGMA-DELTA 48TQFP

IC ADC 24BIT SIGMA-DELTA 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1217IPFBT 700-ADS1217IPFBT 296-12967-2-ND 296-12967-6-ND 296-12967-1-ND 009253-ADS1217IPFBT ADS1217IPFBT 815-ADS1217IPFBT ADS1217IPFBT ADS1217IPFBT
Product Name ADS1217 8-Channel, 24-Bit Analog-To-Digital Converter Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1217IPFBT Data Acquisition - Analog to Digital Converters (ADC) IC DELTA-SIGMA ADC 24BIT 48-TQFP Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TQFP TQFP TQFP; 48-TQFP TQFP; 48-TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP (7x7) QFP; 48-TQFP QFP; TQFP; 48-TQFP 48-TQFP
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 3 bits 24 bits
INL 201 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
Resolution 10 bits
Dissipation 33 milliwatts
View Details
4 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers