The ADS8515 is a 16-bit, 250-kSPS sampling analog-to-digital converter with a full-scale input range of ±10 V and a parallel digital interface, fabricated in CMOS technology for industrial data acquisition applications. It operates from a single +5 V analog supply and supports an I/O supply voltage ranging from 1.65 V to 5.25 V. The device features an internal 4.096 V reference and is specified for operation over the -40°C to 85°C temperature range. It is housed in a 28-pin SSOP package and exhibits a maximum integral nonlinearity error of ±3 LSB and a minimum SINAD of 87 dB at a 20 kHz input frequency. The part includes a 3-state output buffer and supports both internal and external reference modes.
16-Bit 250kHz CMOS Analog-to-Digital Converter w/Parallel Interface 4.096V Internal Reference 28-SSOP -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 768189-ADS8515IDBR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.65 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8515
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC1606CG; LTC1606AIG; LTC1606IG#TR;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
16-Bit 250kS/s Parallel ADC, 5V, SSOP, CMOS Product overview: ADS8515IDBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8515IDBR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
IC ADC 16BIT SAR 28SSOP
IC ADC 16BIT PAR 250K 28SSOP
IC ADC 16BIT SAR 28SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8515IDBR | ADS8515IDBR-ND | 768189-ADS8515IDBR | 700-ADS8515IDBR | ADS8515IDBR | ADS8515IDBR | 815-ADS8515IDBR | ADS8515IDBR |
| Product Name | ADS8515 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Parallel Interface 4.096V Internal Reference | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8515IDBR | 16-bit 5V SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 16BIT PAR 250K 28SSOP | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | SSOP; 28-SSOP (0.209, 5.30mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 2 bits | |||
| INL | 2 LSB |