Texas Instruments ADS7828-Q1 Automotive Catalog 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref ADS7828EIPWRQ1

Description
Automotive Catalog 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref 16-TSSOP -40 to 85
Request a Quote
Description
Automotive Catalog 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7828EIPWRQ1 is an automotive-qualified 12-bit analog-to-digital converter with an 8-channel multiplexer and I2C interface, designed for low-power data acquisition in remote or isolated applications. It operates from 2.7V to 5V, features an internal 2.5-V reference, and supports sampling rates up to 50 kHz. The device is housed in a TSSOP-16 package measuring 6.40 mm by 5.00 mm and is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The ADS7828EIPWRQ1 is an automotive-qualified 12-bit analog-to-digital converter with an 8-channel multiplexer and I2C interface, designed for low-power data acquisition in remote or isolated applications. It operates from 2.7V to 5V, features an internal 2.5-V reference, and supports sampling rates up to 50 kHz. The device is housed in a TSSOP-16 package measuring 6.40 mm by 5.00 mm and is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS7828-Q1 Automotive Catalog 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref - ADS7828EIPWRQ1 - Texas Instruments
Dallas, TX, United States
ADS7828-Q1 Automotive Catalog 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref
ADS7828EIPWRQ1
ADS7828-Q1 Automotive Catalog 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref ADS7828EIPWRQ1
Automotive Catalog 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref 16-TSSOP -40 to 85

Automotive Catalog 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 2.5V TSSOP Analog-to-Digital Converter IC
700-ADS7828EIPWRQ1
Low-Power 2.5V TSSOP Analog-to-Digital Converter IC 700-ADS7828EIPWRQ1
12-Bit 50kSPS ADC, 8-Ch, I2C, Low Power, 2.5V Ref, TSSOP Product overview: ADS7828EIPWRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 2.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7828EIPWRQ1 can be used for catalog matching and distributor lookup.

12-Bit 50kSPS ADC, 8-Ch, I2C, Low Power, 2.5V Ref, TSSOP Product overview: ADS7828EIPWRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 2.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7828EIPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-24101-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-24101-1-ND
Analog to Digital Converters (ADC) 296-24101-1-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-24101-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-24101-2-ND
Analog to Digital Converters (ADC) 296-24101-2-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-24101-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-24101-6-ND
Analog to Digital Converters (ADC) 296-24101-6-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
 - ADS7828EIPWRQ1 - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO16

ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7828EIPWRQ1 - 009334-ADS7828EIPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7828EIPWRQ1
009334-ADS7828EIPWRQ1
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7828EIPWRQ1 009334-ADS7828EIPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 009334-ADS7828EIPWRQ 1 Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Family Name: ADS7828 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 50k Alternative Parts (Cross-Reference): AS1538-BTST; AS1538-BTSU; LTC1294CIJ; AD7858LBR-REEL; Introduction Date: November 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009334-ADS7828EIPWRQ1
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS7828
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 50k
Alternative Parts (Cross-Reference): AS1538-BTST; AS1538-BTSU; LTC1294CIJ; AD7858LBR-REEL;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC ADC 12BIT 50KSPS 8CH 16TSSOP - 815-ADS7828EIPWRQ1 - Utmel Electronic Limited
Hong Kong, China
IC ADC 12BIT 50KSPS 8CH 16TSSOP
815-ADS7828EIPWRQ1
IC ADC 12BIT 50KSPS 8CH 16TSSOP 815-ADS7828EIPWRQ1
IC ADC 12BIT 50KSPS 8CH 16TSSOP

IC ADC 12BIT 50KSPS 8CH 16TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7828EIPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7828EIPWRQ1
Data Acquisition - Analog to Digital Converters (ADC) ADS7828EIPWRQ1
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7828EIPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7828EIPWRQ1
Analog to Digital Converters (ADC) ADS7828EIPWRQ1
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7828EIPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7828EIPWRQ1
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7828EIPWRQ1
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Rochester Electronics Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7828EIPWRQ1 700-ADS7828EIPWRQ1 296-24101-1-ND 296-24101-2-ND 296-24101-6-ND ADS7828EIPWRQ1 009334-ADS7828EIPWRQ1 815-ADS7828EIPWRQ1 ADS7828EIPWRQ1 ADS7828EIPWRQ1 ADS7828EIPWRQ1
Product Name ADS7828-Q1 Automotive Catalog 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref Low-Power 2.5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7828EIPWRQ1 IC ADC 12BIT 50KSPS 8CH 16TSSOP Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; I2C I2C I2C; I2C I2C; I2C I2C; I2C Serial I2C; I2C I2C; I2C I2C; I²C
Package Type TSSOP TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP SSOP; 16-TSSOP (0.173, 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Automotive
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 1.5 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC10662CIWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP24
Packing Method Tube; Tube
View Details
5 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers