IC ADC 10BIT FLASH 24SOIC Product overview: ADC10462CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10462CIWM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 077415-ADC10462CIWM
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 800k
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 2 Input 1 Flash 24-SOIC
IC ADC 10BIT FLASH 24SOIC
IC ADC 10BIT FLASH 24SOIC
IC ADC 10BIT FLASH 24SOIC
10 Bit Analog to Digital Converter 2 Input 1 Flash 24-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC10462CIWM | 077415-ADC10462CIWM | ADC10462CIWM-ND | 815-ADC10462CIWM | ADC10462CIWM | ADC10462CIWM | ADC10462CIWM |
| Product Name | 10BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10462CIWM | Analog to Digital Converters (ADC) | IC ADC 10BIT FLASH 24SOIC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOIC; 24-SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295, 7.50mm Width) | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Dissipation | 235 milliwatts | 235 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Packing Method | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | Tube; Tube |