ADC, Proprietary Method, 10-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQFP48
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1141711-ADS5204IPFBR
Packaging: Tape and Reel
Mounting Style: SMD
Features: PGA, Simultaneous Sampling
Configuration: PGA-S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 40M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: ADS5204
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 0V ~ 3.6V
Supply Voltage , Digital: 3.3V
10-Bit 40MSPS Dual Ch. ADC, Differential Input, SPI/Serial/Parallel Product overview: ADS5204IPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5204IPFBR can be used for catalog matching and distributor lookup.
IC ADC LP DUAL 3.3V 10BIT 48TQFP
IC ADC 10BIT PIPELINED 48TQFP
IC ADC 10BIT PIPELINED 48TQFP
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP (7x7)
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5204IPFBR | ADS5204IPFBR-ND | 1141711-ADS5204IPFBR | 700-ADS5204IPFBR | 815-ADS5204IPFBR | ADS5204IPFBR | ADS5204IPFBR | ADS5204IPFBR |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5204IPFBR | Dual Analog-to-Digital Converter IC | IC ADC LP DUAL 3.3V 10BIT 48TQFP | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | SPI, Serial, Parallel | Serial; Parallel; SPI; Parallel | Parallel; Parallel | ||
| Package Type | QFP; TQFP; TQFP48 | TQFP; 48-TQFP | TQFP | QFP; 48-TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | ||
| Pins | 48 | 48 | ||||||
| Resolution | 10 bits | 10 bits | 1.25 bits | 10 bits |