Texas Instruments ADS1222 24-Bit A/D Conv with 2-Channel Diff Input Multiplexer ADS1222IPWTG4

Description
24-Bit A/D Conv with 2-Channel Diff Input Multiplexer 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
24-Bit A/D Conv with 2-Channel Diff Input Multiplexer 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1222 24-Bit A/D Conv with 2-Channel Diff Input Multiplexer - ADS1222IPWTG4 - Texas Instruments
Dallas, TX, United States
ADS1222 24-Bit A/D Conv with 2-Channel Diff Input Multiplexer
ADS1222IPWTG4
ADS1222 24-Bit A/D Conv with 2-Channel Diff Input Multiplexer ADS1222IPWTG4
24-Bit A/D Conv with 2-Channel Diff Input Multiplexer 14-TSSOP -40 to 85

24-Bit A/D Conv with 2-Channel Diff Input Multiplexer 14-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1222IPWTG4
1015384-ADS1222IPWTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1222IPWTG4 1015384-ADS1222IPWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1015384-ADS1222IPWTG 4 Packaging: Reel - TR Features: Temperature Sensor Configuration: MUX-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 240 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015384-ADS1222IPWTG4
Packaging: Reel - TR
Features: Temperature Sensor
Configuration: MUX-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 240
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V TSSOP Analog-to-Digital Converter IC
700-ADS1222IPWTG4
Dual 5.5V TSSOP Analog-to-Digital Converter IC 700-ADS1222IPWTG4
24-Bit 2Ch Diff ADC, SPI, 240S/s, 2.7-5.5V, TSSOP Product overview: ADS1222IPWTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1222IPWTG4 can be used for catalog matching and distributor lookup.

24-Bit 2Ch Diff ADC, SPI, 240S/s, 2.7-5.5V, TSSOP Product overview: ADS1222IPWTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1222IPWTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC 24BIT ADC W/2CH MUX 14-TSSOP - 815-ADS1222IPWTG4 - Utmel Electronic Limited
Hong Kong, China
IC 24BIT ADC W/2CH MUX 14-TSSOP
815-ADS1222IPWTG4
IC 24BIT ADC W/2CH MUX 14-TSSOP 815-ADS1222IPWTG4
IC 24BIT ADC W/2CH MUX 14-TSSOP

IC 24BIT ADC W/2CH MUX 14-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1222IPWTG4 1015384-ADS1222IPWTG4 700-ADS1222IPWTG4 815-ADS1222IPWTG4
Product Name ADS1222 24-Bit A/D Conv with 2-Channel Diff Input Multiplexer Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1222IPWTG4 Dual 5.5V TSSOP Analog-to-Digital Converter IC IC 24BIT ADC W/2CH MUX 14-TSSOP
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI
Package Type TSSOP SOP; SSOP; TSSOP; 14-TSSOP TSSOP SSOP; TSSOP
Screening Level Catalog
Resolution 24 bits 24 bits 3 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC081C027CIMKX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 6
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCVX - Lingto Electronic Limited
Specs
Interface Type SPI; SPI
View Details
2 suppliers