Octal Channel 12-Bit, 100MSPS High-SNR and Low-Power ADC 80-HTQFP -40 to 85
ADC, Proprietary Method, 12-Bit, 1 Func, 8 Channel, Serial Access, PQFP80
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
12-Bit 100MSPS Octal ADC, LVDS, 80-HTQFP Product overview: ADS5295PFPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5295PFPT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015483-ADS5295PFPT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial
Number of A/D Converters: 8
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 1.7 V to 1.9 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 100M
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
Analog to Digital Converters - ADC Octal CH 12B 100MSPS Hi-SNR & Lo-Pwr ADC
IC ADC 12BIT PIPELINED 80HTQFP
IC ADC 12BIT PIPELINED 80HTQFP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5295PFPT | ADS5295PFPT | ADS5295PFPT-ND | 700-ADS5295PFPT | 1015483-ADS5295PFPT | ADS5295PFPT | 815-ADS5295PFPT | ADS5295PFPT | ADS5295PFPT |
| Product Name | ADS5295 Octal Channel 12-Bit, 100MSPS High-SNR and Low-Power ADC | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5295PFPT | Analog to Digital Converters (ADC) | Analog to Digital Converters - ADC Octal CH 12B 100MSPS Hi-SNR & Lo-Pwr ADC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial | Serial | Serial | LVDS, Serial | Serial; LVDS - Serial | Serial | Serial; LVDS - Serial | Serial; LVDS - Serial | |
| Package Type | HTQFP | QFP; TQFP; HTQFP80 | TQFP; 80-TQFP Exposed Pad | HTQFP | QFP; TQFP; 80-HTQFP (12x12) | QFP; TQFP; 80-TQFP Exposed Pad | QFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | ||||
| Dissipation | 640 milliwatts |