20 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
ADC, Successive Approximation, 20-Bit, 1 Func, 1 Channel, Serial Access, PQCC24
IC ADC 20BIT SAR 24VQFN
IC ADC 20B 250KSPS 1CH VQFN
IC ADC 20BIT SAR 24VQFN
20 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8904BRGER-ND | ADS8904BRGER | ADS8904BRGER | 815-ADS8904BRGER | ADS8904BRGER | ADS8904BRGER |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 20B 250KSPS 1CH VQFN | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | SPI; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | 24-VFQFN Exposed Pad | VQFN24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 24 | 24 | ||||
| Resolution | 20 bits | 20 bits |