Texas Instruments ADS42JB69 Dual 16-Bit 250MSPS ADC with JESD204B Interface ADS42JB69IRGCT

Description
Dual 16-Bit 250MSPS ADC with JESD204B Interface 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 16-Bit 250MSPS ADC with JESD204B Interface 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS42JB69 Dual 16-Bit 250MSPS ADC with JESD204B Interface - ADS42JB69IRGCT - Texas Instruments
Dallas, TX, United States
ADS42JB69 Dual 16-Bit 250MSPS ADC with JESD204B Interface
ADS42JB69IRGCT
ADS42JB69 Dual 16-Bit 250MSPS ADC with JESD204B Interface ADS42JB69IRGCT
Dual 16-Bit 250MSPS ADC with JESD204B Interface 64-VQFN -40 to 85

Dual 16-Bit 250MSPS ADC with JESD204B Interface 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1006701-ADS42JB69IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1006701-ADS42JB69IRGCT
Win Source Part Number: 1006701-ADS42JB69IRG CT Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: Simultaneous Sampling Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Number of Bits: 16 Sampling Rate (Per Second): 250M Data Interface: JESD204B Number of A/D Converters: 2 Reference Type: Internal Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A001A5A5 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-36504-1,296-3650 4-2,-296-36504-1,-29 6-36504-1-ND,ADS42JB 69IRGCT-ND,296-36504 -6 Base Product Number: ADS42JB69

Win Source Part Number: 1006701-ADS42JB69IRGCT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Number of Bits: 16
Sampling Rate (Per Second): 250M
Data Interface: JESD204B
Number of A/D Converters: 2
Reference Type: Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A001A5A5
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-36504-1,296-36504-2,-296-36504-1,-296-36504-1-ND,ADS42JB69IRGCT-ND,296-36504-6
Base Product Number: ADS42JB69

Buy Now Datasheet
Singapore, Singapore
16-bit Dual VQFN Analog-to-Digital Converter IC
700-ADS42JB69IRGCT
16-bit Dual VQFN Analog-to-Digital Converter IC 700-ADS42JB69IRGCT
Dual-Channel, 16-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42JB69IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42JB69IRGCT can be used for catalog matching and distributor lookup.

Dual-Channel, 16-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42JB69IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42JB69IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-36504-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36504-1-ND
Analog to Digital Converters (ADC) 296-36504-1-ND
16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36504-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36504-2-ND
Analog to Digital Converters (ADC) 296-36504-2-ND
16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36504-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36504-6-ND
Analog to Digital Converters (ADC) 296-36504-6-ND
16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS42JB69IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS42JB69IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS42JB69IRGCT
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS42JB69IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS42JB69IRGCT
Analog to Digital Converters (ADC) ADS42JB69IRGCT
16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now
Analog to Digital Converters - ADC Dual 16-Bit ADC 250MSPS - 815-ADS42JB69IRGCT - Utmel Electronic Limited
Hong Kong, China
Analog to Digital Converters - ADC Dual 16-Bit ADC 250MSPS
815-ADS42JB69IRGCT
Analog to Digital Converters - ADC Dual 16-Bit ADC 250MSPS 815-ADS42JB69IRGCT
Analog to Digital Converters - ADC Dual 16-Bit ADC 250MSPS

Analog to Digital Converters - ADC Dual 16-Bit ADC 250MSPS

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS42JB69IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS42JB69IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS42JB69IRGCT
IC ADC 16BIT PIPELINED 64VQFN

IC ADC 16BIT PIPELINED 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS42JB69IRGCT 1006701-ADS42JB69IRGCT 700-ADS42JB69IRGCT 296-36504-1-ND 296-36504-2-ND 296-36504-6-ND ADS42JB69IRGCT ADS42JB69IRGCT 815-ADS42JB69IRGCT ADS42JB69IRGCT
Product Name ADS42JB69 Dual 16-Bit 250MSPS ADC with JESD204B Interface Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 16-bit Dual VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters - ADC Dual 16-Bit ADC 250MSPS Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B JESD204B JESD204B JESD204B JESD204B JESD204B
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 2 bits
DNL 0.6000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
6 suppliers