Enhanced Product Low-Voltage 10-Bit Adc W/Serial Control & 8 Analog Input 20-SSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269945-TLV1548QDBRE
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SSOP (0.209", 5.30mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: TLV1548
Categories: Integrated Circuits (ICs)
Sampling Rate: 87k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): TLV1548QDBRG4Q1; TLV1548QDBRQ1; LTC1294DMJ/883;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
10-Bit 8-Ch ADC, 85KS/s, SPI, SSOP Product overview: TLV1548QDBREP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1548QDBREP can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SSOP
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
IC ADC 10-BIT SER 87KSPS 20-SSOP
IC ADC 10BIT SAR 20SSOP
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SSOP
IC ADC 10BIT SAR 20SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1548QDBREP | 1269945-TLV1548QDBREP | 700-TLV1548QDBREP | 296-18146-2-ND | TLV1548QDBREP | 815-TLV1548QDBREP | TLV1548QDBREP | TLV1548QDBREP | TLV1548QDBREP |
| Product Name | TLV1548-EP Enhanced Product Low-Voltage 10-Bit Adc W/Serial Control & 8 Analog Input | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1548QDBREP | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | IC ADC 10-BIT SER 87KSPS 20-SSOP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; SSOP20 | SSOP; 20-SSOP (0.209, 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | HiRel Enhanced Product | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 1.25 bits | 10 bits | ||||
| INL | 1 LSB |