Texas Instruments ADS7887 2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC ADS7887SDCKT

Description
2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote Datasheet
Description
2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7887 2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC - ADS7887SDCKT - Texas Instruments
Dallas, TX, United States
ADS7887 2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC
ADS7887SDCKT
ADS7887 2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC ADS7887SDCKT
2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125

2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.25V Analog-to-Digital Converter IC
700-ADS7887SDCKT
5.25V Analog-to-Digital Converter IC 700-ADS7887SDCKT
10-Bit 1.25MSPS SPI ADC, Single-Ended, 2.35-5.25V Product overview: ADS7887SDCKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7887SDCKT can be used for catalog matching and distributor lookup.

10-Bit 1.25MSPS SPI ADC, Single-Ended, 2.35-5.25V Product overview: ADS7887SDCKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7887SDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-18267-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18267-1-ND
Analog to Digital Converters (ADC) 296-18267-1-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7887SDCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7887SDCKTTR-ND
Analog to Digital Converters (ADC) 296-ADS7887SDCKTTR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7887SDCKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7887SDCKTDKR-ND
Analog to Digital Converters (ADC) 296-ADS7887SDCKTDKR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7887SDCKT
129657-ADS7887SDCKT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7887SDCKT 129657-ADS7887SDCKT
Manufacturer: Texas Instruments Win Source Part Number: 129657-ADS7887SDCKT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Analog Supply Voltage: 2.35 V to 5.25 V Digital Supply Voltage: 2.35 V to 5.25 V Sampling Rate: 1.25M Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129657-ADS7887SDCKT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Analog Supply Voltage: 2.35 V to 5.25 V
Digital Supply Voltage: 2.35 V to 5.25 V
Sampling Rate: 1.25M
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7887SDCKT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7887SDCKT
Data Acquisition - Analog to Digital Converters (ADC) ADS7887SDCKT
IC ADC 10BIT SAR SC70-6

IC ADC 10BIT SAR SC70-6

Supplier's Site Datasheet
IC ADC 10BIT 1.25MSPS SC70-6 - 815-ADS7887SDCKT - Utmel Electronic Limited
Hong Kong, China
IC ADC 10BIT 1.25MSPS SC70-6
815-ADS7887SDCKT
IC ADC 10BIT 1.25MSPS SC70-6 815-ADS7887SDCKT
IC ADC 10BIT 1.25MSPS SC70-6

IC ADC 10BIT 1.25MSPS SC70-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7887SDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7887SDCKT
Analog to Digital Converters (ADC) ADS7887SDCKT
10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7887SDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7887SDCKT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7887SDCKT
IC ADC 10BIT SAR SC70-6

IC ADC 10BIT SAR SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7887SDCKT 700-ADS7887SDCKT 296-18267-1-ND 296-ADS7887SDCKTTR-ND 296-ADS7887SDCKTDKR-ND 129657-ADS7887SDCKT ADS7887SDCKT 815-ADS7887SDCKT ADS7887SDCKT ADS7887SDCKT
Product Name ADS7887 2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC 5.25V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7887SDCKT Data Acquisition - Analog to Digital Converters (ADC) IC ADC 10BIT 1.25MSPS SC70-6 Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SC70,SOT-23 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70-6 SSOP; 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 1.25 bits 10 bits
INL 0.7500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADS5400-SP 12-bit, 1000 MSPS ADC With Analog Input Buffer - 5962-0924001VXC - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC083000CIYB/S7002214 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers