Texas Instruments ADS6148 Low power 14-bit, 210 MSPS ADC ADS6148IRGZR

Description
Low power 14-bit, 210 MSPS ADC 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Low power 14-bit, 210 MSPS ADC 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS6148 Low power 14-bit, 210 MSPS ADC - ADS6148IRGZR - Texas Instruments
Dallas, TX, United States
ADS6148 Low power 14-bit, 210 MSPS ADC
ADS6148IRGZR
ADS6148 Low power 14-bit, 210 MSPS ADC ADS6148IRGZR
Low power 14-bit, 210 MSPS ADC 48-VQFN -40 to 85

Low power 14-bit, 210 MSPS ADC 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS6148IRGZR
VQFN Analog-to-Digital Converter IC 700-ADS6148IRGZR
14-Bit 210MSPS ADC, LVDS/Parallel Interface, VQFN Product overview: ADS6148IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6148IRGZR can be used for catalog matching and distributor lookup.

14-Bit 210MSPS ADC, LVDS/Parallel Interface, VQFN Product overview: ADS6148IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6148IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS6148IRGZR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS6148IRGZR-ND
Analog to Digital Converters (ADC) ADS6148IRGZR-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6148IRGZR
1141789-ADS6148IRGZR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6148IRGZR 1141789-ADS6148IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 1141789-ADS6148IRGZR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3 V ~ 3.6 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 1 Family Name: ADS6148 Categories: Integrated Circuits (ICs) Sampling Rate: 210M Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): LTC2209CUP; LTC2208IUP-14; LTC2208CUP; Introduction Date: May 01, 2008 ECCN: 3A991.c.3 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141789-ADS6148IRGZR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 1
Family Name: ADS6148
Categories: Integrated Circuits (ICs)
Sampling Rate: 210M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): LTC2209CUP; LTC2208IUP-14; LTC2208CUP;
Introduction Date: May 01, 2008
ECCN: 3A991.c.3
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS6148IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS6148IRGZR
Analog to Digital Converters (ADC) ADS6148IRGZR
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS6148IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS6148IRGZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS6148IRGZR
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS6148IRGZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS6148IRGZR
Data Acquisition - Analog to Digital Converters (ADC) ADS6148IRGZR
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site Datasheet
IC ADC 14-BIT 210MSPS LP 48-QFN - 815-ADS6148IRGZR - Utmel Electronic Limited
Hong Kong, China
IC ADC 14-BIT 210MSPS LP 48-QFN
815-ADS6148IRGZR
IC ADC 14-BIT 210MSPS LP 48-QFN 815-ADS6148IRGZR
IC ADC 14-BIT 210MSPS LP 48-QFN

IC ADC 14-BIT 210MSPS LP 48-QFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS6148IRGZR 700-ADS6148IRGZR ADS6148IRGZR-ND 1141789-ADS6148IRGZR ADS6148IRGZR ADS6148IRGZR ADS6148IRGZR 815-ADS6148IRGZR
Product Name ADS6148 Low power 14-bit, 210 MSPS ADC VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6148IRGZR Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) IC ADC 14-BIT 210MSPS LP 48-QFN
Interface Type Serial; Parallel; SPI LVDS, Parallel Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 1.75 bits
DNL 2 LSB 0.0305 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Specs
Interface Type Parallel; LVDS - Parallel
Packing Method Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details