13 Bit, 250MSPS ADC 80-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141740-ADS5444IPFPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 80-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 13
Number of Converters: 1
Family Name: ADS5444
Categories: Integrated Circuits (ICs)
Sampling Rate: 250M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): ADS5444IPFPRG4; ADS5444IPFPADS5444IP
Introduction Date: February 01, 2005
ECCN: 3A001.a.5.a.4
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
13-bit 250MSPS ADC, LVDS/Parallel Interface, HTQFP Product overview: ADS5444IPFPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5444IPFPR can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 13-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PQFP80
13 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
IC ADC 13BIT PIPELINED 80HTQFP
13 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
IC ADC 13BIT PIPELINED 80HTQFP
IC ADC 13BIT PIPELINED 80HTQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5444IPFPR | 1141740-ADS5444IPFPR | 700-ADS5444IPFPR | ADS5444IPFPR | ADS5444IPFPR-ND | ADS5444IPFPR | ADS5444IPFPR | 815-ADS5444IPFPR | ADS5444IPFPR |
| Product Name | ADS5444 13 Bit, 250MSPS ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5444IPFPR | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 13BIT PIPELINED 80HTQFP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | LVDS, Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | HTQFP | QFP; TQFP; HTQFP80 | TQFP; 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | QFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 13 bits | 13 bits | 13 bits | 13 bits | 1.62 bits | ||||
| DNL | 0.9500 LSB | 0.0269 LSB |