10-Bit, 6 MSPS Simultaneous Sampling Quad Ch. ADC; Includes Parallel DSP/uP I/F & Ch. Auto-Scan 32-TSSOP -40 to 85
ADC, Proprietary Method, 10-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO32
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 936459-THS1007IDA
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
Package: 32-TSSOP (0.240", 6.10mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: THS1007
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-2823-5-ND, 296-2823-5-NDR, -296-2823-5, 296-2823-5, THS1007IDAG4, -THS1007IDA-NDR, THS1007IDAG4-ND, -THS1007IDAG4, -THS1007IDAG4-NDR
10-Bit 6MSPS Quad Ch. ADC, Parallel I/F, 32-TSSOP Product overview: THS1007IDA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1007IDA can be used for catalog matching and distributor lookup.
IC ADC 10BIT PIPELINED 32TSSOP
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
IC ADC 10BIT PIPELINED 32TSSOP
IC 10 BIT QUAD ADC FIFO 32-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1007IDA | THS1007IDA | 296-2823-5-ND | 936459-THS1007IDA | 700-THS1007IDA | THS1007IDA | THS1007IDA | THS1007IDA | 815-THS1007IDA |
| Product Name | THS1007 10-Bit, 6 MSPS Simultaneous Sampling Quad Ch. ADC; Includes Parallel DSP/uP I/F & Ch. Auto-Scan | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1007IDA | Quad TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC 10 BIT QUAD ADC FIFO 32-TSSOP | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | TSSOP | SOP; SSOP; TSSOP32 | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP; 32-TSSOP | TSSOP | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) | 32-TSSOP (0.240\", 6.10mm Width) | SSOP; 32-TSSOP (0.240, 6.10mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 1.25 bits | ||||
| INL | 1 LSB |