22-Bit Analog-to-Digital Converter 18-SOP
22-bit Delta-Sigma ADC, 6.25kS/s, 1-Ch, SPI, SOIC Product overview: ADS1212UG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1212UG4 can be used for catalog matching and distributor lookup.
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1015380-ADS1212UG4
Packaging: Tube/Rail
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 22
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 6.25k
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC 22BIT DELTA-SIGMA ADC 18-SOIC
IC ADC 22BIT SIGMA-DELTA 18SOIC
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1212UG4 | 700-ADS1212UG4 | ADS1212UG4-ND | 1015380-ADS1212UG4 | 815-ADS1212UG4 | ADS1212UG4 | ADS1212UG4 |
| Product Name | ADS1212 22-Bit Analog-to-Digital Converter | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1212UG4 | IC 22BIT DELTA-SIGMA ADC 18-SOIC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI, Serial | SPI; SPI | SPI; SPI | Serial; SPI; SPI | ||
| Package Type | SOP | SOIC | SOIC; "18-SOIC (0.295"", 7.50mm Width)" | SOIC; 18-SOIC | SOIC; 18-SOIC (0.295, 7.50mm Width) | 18-SOIC (0.295\", 7.50mm Width) | SOIC; 18-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 22 bits | 22 bits | 22 bits | 2.75 bits | 22 bits | ||
| INL | 62.9 LSB |