Texas Instruments TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC TLC3544CPW

Description
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-TSSOP 0 to 70
Request a Quote Datasheet
Description
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC - TLC3544CPW - Texas Instruments
Dallas, TX, United States
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC
TLC3544CPW
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC TLC3544CPW
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-TSSOP 0 to 70

14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-TSSOP 0 to 70

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48444-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48444-ND
Analog to Digital Converters (ADC) 296-48444-ND
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

Buy Now Datasheet
 - TLC3544CPW - Rochester Electronics
Newburyport, MA, United States
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC

TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544CPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC3544CPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC3544CPW
IC ADC 14BIT SAR 20TSSOP

IC ADC 14BIT SAR 20TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - TLC3544CPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC3544CPW
Analog to Digital Converters (ADC) TLC3544CPW
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

Buy Now Datasheet
IC ADC 14BIT 200KSPS 4CH 20TSSOP - 815-TLC3544CPW - Utmel Electronic Limited
Hong Kong, China
IC ADC 14BIT 200KSPS 4CH 20TSSOP
815-TLC3544CPW
IC ADC 14BIT 200KSPS 4CH 20TSSOP 815-TLC3544CPW
IC ADC 14BIT 200KSPS 4CH 20TSSOP

IC ADC 14BIT 200KSPS 4CH 20TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - TLC3544CPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC3544CPW
Data Acquisition - Analog to Digital Converters (ADC) TLC3544CPW
IC ADC 14BIT SAR 20TSSOP

IC ADC 14BIT SAR 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC3544CPW 296-48444-ND TLC3544CPW TLC3544CPW TLC3544CPW 815-TLC3544CPW TLC3544CPW
Product Name TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) IC ADC 14BIT 200KSPS 4CH 20TSSOP Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP20 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) SSOP; 20-TSSOP (0.173, 4.40mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 1.75 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers