Dual 12-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768111-ADS62P25IRGCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Resolution: 12
Number of Converters: 2
Family Name: ADS62P25
Categories: Integrated Circuits (ICs)
Sampling Rate: 125M
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): ADC1412D065HN-C18; ADC1412D080HN-C18; ADC1412D105HN-C18;
Introduction Date: November 01, 2007
ECCN: 3A991.c.2
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
12-Bit 125MSPS Dual-Ch ADC, VQFN, DDR/LVDS/Parallel Product overview: ADS62P25IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS62P25IRGCT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC DUAL 12BIT 125MSPS 64VQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 12BIT PIPELINED 64VQFN
IC ADC 12BIT PIPELINED 64VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS62P25IRGCT | 768111-ADS62P25IRGCT | 700-ADS62P25IRGCT | 296-23164-2-ND | 815-ADS62P25IRGCT | ADS62P25IRGCT | ADS62P25IRGCT | ADS62P25IRGCT |
| Product Name | ADS62P25 Dual 12-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P25IRGCT | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | IC ADC DUAL 12BIT 125MSPS 64VQFN | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; LVDS - Parallel, Parallel | DDR, LVDS, Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| DNL | 0.8000 LSB | 0.0488 LSB |