Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - PCM1760U PCM1760U

Description
Manufacturer: Texas Instruments Win Source Part Number: 082070-PCM1760U Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 20 Data Interface: Serial Number of A/D Converters: 1 Family Name: PCM1760 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Sampling Rate: 48k Alternative Parts (Cross-Reference): PCM1760P; PCM1760U/1K; ADS1271IBPWRG4; ADS1271IBPWR; Introduction Date: July 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082070-PCM1760U Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 20 Data Interface: Serial Number of A/D Converters: 1 Family Name: PCM1760 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Sampling Rate: 48k Alternative Parts (Cross-Reference): PCM1760P; PCM1760U/1K; ADS1271IBPWRG4; ADS1271IBPWR; Introduction Date: July 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - PCM1760U
082070-PCM1760U
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - PCM1760U 082070-PCM1760U
Manufacturer: Texas Instruments Win Source Part Number: 082070-PCM1760U Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 20 Data Interface: Serial Number of A/D Converters: 1 Family Name: PCM1760 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Sampling Rate: 48k Alternative Parts (Cross-Reference): PCM1760P; PCM1760U/1K; ADS1271IBPWRG4; ADS1271IBPWR; Introduction Date: July 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082070-PCM1760U
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 20
Data Interface: Serial
Number of A/D Converters: 1
Family Name: PCM1760
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Sampling Rate: 48k
Alternative Parts (Cross-Reference): PCM1760P; PCM1760U/1K; ADS1271IBPWRG4; ADS1271IBPWR;
Introduction Date: July 01, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-PCM1760U
SOIC Analog-to-Digital Converter IC 700-PCM1760U
Multi-Bit Enhanced Noise Shaping 20-Bit A/D Conversion System 28-SOIC Product overview: PCM1760U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PCM1760U can be used for catalog matching and distributor lookup.

Multi-Bit Enhanced Noise Shaping 20-Bit A/D Conversion System 28-SOIC Product overview: PCM1760U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PCM1760U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM1760U - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 20-Bit, 1 Func, 2 Channel, Parallel, 4 Bits Access, PDSO28

ADC, Delta-Sigma, 20-Bit, 1 Func, 2 Channel, Parallel, 4 Bits Access, PDSO28

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - PCM1760U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
PCM1760U
Analog to Digital Converters (ADC) PCM1760U
20 Bit Analog to Digital Converter Input 2 28-SOIC

20 Bit Analog to Digital Converter Input 2 28-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - PCM1760U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
PCM1760U
Analog to Digital Converters (ADC) PCM1760U
20 Bit Analog to Digital Converter Input 2 28-SOIC

20 Bit Analog to Digital Converter Input 2 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - PCM1760U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
PCM1760U
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) PCM1760U
IC DUAL 20-BIT A/D CONV 28-SOIC

IC DUAL 20-BIT A/D CONV 28-SOIC

Supplier's Site
IC DUAL 20-BIT A/D CONV 28-SOIC - 815-PCM1760U - Utmel Electronic Limited
Hong Kong, China
IC DUAL 20-BIT A/D CONV 28-SOIC
815-PCM1760U
IC DUAL 20-BIT A/D CONV 28-SOIC 815-PCM1760U
IC DUAL 20-BIT A/D CONV 28-SOIC

IC DUAL 20-BIT A/D CONV 28-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 082070-PCM1760U 700-PCM1760U PCM1760U PCM1760U PCM1760U 815-PCM1760U
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - PCM1760U SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) IC DUAL 20-BIT A/D CONV 28-SOIC
Interface Type Serial; Serial Parallel Parallel Parallel; Parallel
Package Type SOIC; 28-SOIC SOIC SOIC; SOIC28 SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width) SOIC; SOIC
Packing Method Tube; Tube/Rail Tube; Tube Tube; Tube Tube; Tube Tape Reel; Tape & Reel (TR)
Operating Temperature 0.0 to 70 C (32 to 158 F) -40 C (-40 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8900D-A01-GSR - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers