The 333PPB400K is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and SCR commutation. It has a rated DC voltage of 400 VDC, a capacitance of 0.033 µF, and features lead free tinned copper terminals. The component is housed in a plastic case with flame retardant epoxy resin (UL 94V-0), measures 18x11x5 mm, and has a lead spacing of 15 mm with a lead diameter of 0.8 mm. It operates reliably from -55°C to +105°C, maintains an insulation resistance of at least 100,000 MΩ at 25°C, and exhibits a self inductance of less than 1 nH per mm of lead spacing. The dielectric strength is 160% of rated VDC for 2 seconds, and the capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.03UF 10% 400VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 333PPB400K | 333PPB400K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0300 microF |