Cornell Dubilier Film Paper Film Capacitors 334PSB152K4H

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 3.4 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 3.4 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB152K4H is a radial lead film capacitor in the PSB_RSB series, designed for high pulse and high current applications such as switching power supplies and induction heaters. It has a DC voltage rating of 1500 V, a capacitance of 0.33 µF, and a maximum dv/dt of 1900 V/µs. The capacitor exhibits a typical ESR of 3.4 mΩ at 100 kHz and +25°C, with a maximum RMS ripple current of 18 A at +70°C. Its physical dimensions are 32 mm in length, 37 mm in height, and 22 mm in thickness, with a lead spacing of 10.2 mm and 4 radial leads. The device operates from -40°C to +100°C and uses a polypropylene dielectric with a flame-retardant epoxy-encapsulated case (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 334PSB152K4H is a radial lead film capacitor in the PSB_RSB series, designed for high pulse and high current applications such as switching power supplies and induction heaters. It has a DC voltage rating of 1500 V, a capacitance of 0.33 µF, and a maximum dv/dt of 1900 V/µs. The capacitor exhibits a typical ESR of 3.4 mΩ at 100 kHz and +25°C, with a maximum RMS ripple current of 18 A at +70°C. Its physical dimensions are 32 mm in length, 37 mm in height, and 22 mm in thickness, with a lead spacing of 10.2 mm and 4 radial leads. The device operates from -40°C to +100°C and uses a polypropylene dielectric with a flame-retardant epoxy-encapsulated case (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB152K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB152K4H
Film Paper Film Capacitors 334PSB152K4H
For New Design: Yes Capacitance: 330 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 3.4 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1900
  • ESR: 3.4 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 37mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB152K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB152K4H
Capacitors - Film Capacitors 334PSB152K4H
CAP FILM 0.33UF 10% 1.5KVDC RAD

CAP FILM 0.33UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB152K4H 334PSB152K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 103MWR152KB - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 104PSB252K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers