The 32FB44075A-F is an AC motor run capacitor in an oval aluminum case, designed for air conditioning, refrigeration, and power factor correction applications. It has a capacitance of 7.5 µF, rated at 440 Vac, with a capacitance tolerance of ±10%. The device operates over a temperature range of -40 ºC to +70 ºC and has a dissipation factor of 0.1% max at 60 Hz. It is oil-filled, features a metallized polypropylene film dielectric, and includes a pressure-sensitive interrupter for fail-safe operation. The case dimensions are 2.19 inches in height and 1.31 inches in width, with 4-prong quick disconnect terminals. The capacitor meets UL E71645 and CSA 223507 safety standards.
Motor-Run and Power Supply Capacitors 7.5µF 440V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
7.5µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
CAP FILM 7.5UF 10% 440VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32FB44075A-F | 2002-32FB44075A-F | 32FB44075A-F | 32FB44075A-F-ND | 32FB44075A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 7.5 microF | 7.5 microF | 7.5 microF | 7.5 microF | 7.5 microF |