Cornell DubilierFilm Paper Film Capacitors255RSB152K4R
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 575
ESR: 3.3 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 575
ESR: 3.3 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255RSB152K4R is a radial lead film capacitor rated for 1500 VDC, with a capacitance of 2.5 µF, a maximum dv/dt of 575 V/µs, and a typical ESR of 3.3 mΩ at 100 kHz and +25°C. It has a maximum RMS ripple current of 26 A at +70°C. The package measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It uses a double metallized polypropylene film construction with flame-retardant epoxy coating (UL94V-0), and is rated for an operating temperature range of -40°C to +85°C. It features four radial leads.
Datasheet Summary Powered by GS/AI
The 255RSB152K4R is a radial lead film capacitor rated for 1500 VDC, with a capacitance of 2.5 µF, a maximum dv/dt of 575 V/µs, and a typical ESR of 3.3 mΩ at 100 kHz and +25°C. It has a maximum RMS ripple current of 26 A at +70°C. The package measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It uses a double metallized polypropylene film construction with flame-retardant epoxy coating (UL94V-0), and is rated for an operating temperature range of -40°C to +85°C. It features four radial leads.