Cornell Dubilier Film Capacitors 334MSR400K

Description
Metallized Polypropylene Film Capacitors 10µF 400V
Request a Quote Datasheet
Description
Metallized Polypropylene Film Capacitors 10µF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2002-334MSR400K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-334MSR400K
Film Capacitors 2002-334MSR400K
Metallized Polypropylene Film Capacitors 10µF 400V

Metallized Polypropylene Film Capacitors 10µF 400V

Supplier's Site Datasheet
Film Capacitors - 334MSR400K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
334MSR400K-ND
Film Capacitors 334MSR400K-ND
0.33µF Film Capacitor 200V 400V Polyester, Metallized Radial

0.33µF Film Capacitor 200V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitor - 334MSR400K - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
334MSR400K
Film Capacitor 334MSR400K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Film Capacitors - 334MSR400K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
334MSR400K
Capacitors - Film Capacitors 334MSR400K
CAP FILM 0.33UF 10% 400VDC RAD

CAP FILM 0.33UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-334MSR400K 334MSR400K-ND 334MSR400K 334MSR400K
Product Name Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene Polyester Polyester; Polyester, Metallized
Capacitance Range 10 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers