Cornell Dubilier Film Paper Film Capacitors 333PSB252K2H

Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 22.5 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 22.5 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 333PSB252K2H is a radial lead film capacitor rated for 2500 VDC, with a capacitance of 0.033 μF, a maximum dv/dt of 3350 V/μs, and an ESR of 22.5 mΩ at 100 kHz and 25°C. It measures 32 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. Constructed with double metallized polypropylene film and enclosed in a flame-retardant epoxy-coated plastic box (UL94V-0), it operates from -40°C to +100°C and supports a 3 kVAC dielectric strength test between terminals and case. The capacitor has a dissipation factor of 0.05% and an insulation resistance of 30 GΩ × μF at 25°C, with a capacitance tolerance of ±10%.

Datasheet Summary
Powered by GS/AI

The 333PSB252K2H is a radial lead film capacitor rated for 2500 VDC, with a capacitance of 0.033 μF, a maximum dv/dt of 3350 V/μs, and an ESR of 22.5 mΩ at 100 kHz and 25°C. It measures 32 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. Constructed with double metallized polypropylene film and enclosed in a flame-retardant epoxy-coated plastic box (UL94V-0), it operates from -40°C to +100°C and supports a 3 kVAC dielectric strength test between terminals and case. The capacitor has a dissipation factor of 0.05% and an insulation resistance of 30 GΩ × μF at 25°C, with a capacitance tolerance of ±10%.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 333PSB252K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
333PSB252K2H
Film Paper Film Capacitors 333PSB252K2H
For New Design: Yes Capacitance: 33 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 22.5 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
  • For New Design: Yes
  • Capacitance: 33 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 3350
  • ESR: 22.5 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 22mm
  • Thickness: 13mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 333PSB252K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
333PSB252K2H
Capacitors - Film Capacitors 333PSB252K2H
CAP FILM 0.03UF 10% 2.5KVDC RAD

CAP FILM 0.03UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 333PSB252K2H 333PSB252K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0330 microF 0.0300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details