The 305PPA122KS is an axial lead, metallized polypropylene film capacitor rated for 1200 VDC and 1400 VDC surge voltage with a capacitance of 3.0 µF. It handles a maximum RMS ripple current of 14 A at 100 kHz and 70°C, with an ESR of 2.6 mΩ at 25°C. The component measures 38 mm in diameter and 59 mm in length. Operating temperature ranges from -55°C to +85°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. Dissipation factor is less than 0.001 at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C and rated VDC with less than 3% capacitance change. Construction includes double metallized film, epoxy resin end coating (UL94V0), and lead-free tinned copper leads. The case is wrapped in flame-retardant polyester tape (UL 501).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PPA122KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |