The 334PPA700KG is an axial lead film capacitor designed for high dv/dt applications in inverters, converters, and switching power supplies. It has a rated DC voltage of 700 V, a capacitance of 0.33 µF, and a maximum RMS ripple current of 8.5 A at 70°C. The capacitor measures 18 mm in diameter and 34 mm in length, with tin-plated copper leads. It is constructed with double metallized polypropylene film and features a flame-retardant epoxy coating. Operating temperature ranges from -55°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dissipation factor is ≤0.05% at 1 kHz and 25°C, and insulation resistance is ≥30,000 MΩ·µF. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.33UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 334PPA700KG | 334PPA700KG |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF |