Cornell Dubilier Film Paper Film Capacitors 305PSB850K6R

Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 305PSB850K6R is a radial lead, high current, low ESR film capacitor for power semiconductor protection in switching supplies and induction heaters. It has an 850 V DC rating and 3 µF capacitance, with a maximum dv/dt of 450 V/µs. The ESR at 100 kHz and +25°C is 2.2 mΩ, and the RMS ripple current is 29 A at +70°C. Dimensions are 42.5 mm × 45 mm × 30 mm with 10.2 mm lead spacing and 1.2 mm lead diameter, featuring six leads. It operates from -40°C to +100°C, uses double metallized polypropylene film with UL94V-0 epoxy coating, and meets a 160% rated DC voltage dielectric strength test. Capacitance tolerance is ±10% at 1 kHz, and the dissipation factor is ≤0.05% at 100 kHz and +25°C.

Datasheet Summary
Powered by GS/AI

The 305PSB850K6R is a radial lead, high current, low ESR film capacitor for power semiconductor protection in switching supplies and induction heaters. It has an 850 V DC rating and 3 µF capacitance, with a maximum dv/dt of 450 V/µs. The ESR at 100 kHz and +25°C is 2.2 mΩ, and the RMS ripple current is 29 A at +70°C. Dimensions are 42.5 mm × 45 mm × 30 mm with 10.2 mm lead spacing and 1.2 mm lead diameter, featuring six leads. It operates from -40°C to +100°C, uses double metallized polypropylene film with UL94V-0 epoxy coating, and meets a 160% rated DC voltage dielectric strength test. Capacitance tolerance is ±10% at 1 kHz, and the dissipation factor is ≤0.05% at 100 kHz and +25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 305PSB850K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
305PSB850K6R
Film Paper Film Capacitors 305PSB850K6R
For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 3 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 450
  • ESR: 2.2 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 305PSB850K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
305PSB850K6R
Capacitors - Film Capacitors 305PSB850K6R
CAP FILM 3UF 10% 850VDC RADIAL

CAP FILM 3UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 305PSB850K6R 305PSB850K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PPS302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 105RMB152K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details